Inolux Corporation High Power LEDs - Single Color IN-3531ACUV-U70

Description
High Power LEDs - Single Color 3.45x3.45mm 410-420nm 350mA
Datasheet
Description
High Power LEDs - Single Color 3.45x3.45mm 410-420nm 350mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-3531ACUV-U70
High Power LEDs - Single Color IN-3531ACUV-U70
High Power LEDs - Single Color 3.45x3.45mm 410-420nm 350mA

High Power LEDs - Single Color 3.45x3.45mm 410-420nm 350mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number IN-3531ACUV-U70
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 516-ASMT-JW32-NWY01TR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 7250 K
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details