SENSOR, TEMP, DIGITAL, 0.3DEG C, TO92; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 44W8626 |
| Product Name | Sensor, Temp, Digital, 0.3Deg C, To92; Ic Output Type Ist Innovative Sensor Technology |
| Sensor Type | Temperature |