Innovative Sensor Technology IST AG Sensor, Humidity, Capacitive, Smd; Sensing Accuracy Ist Innovative Sensor Technology P14 SMD-G

Description
SENSOR, HUMIDITY, CAPACITIVE, SMD; Sensing Accuracy:1.5%; Humidity Range:0% to 100% Relative Humidity; Sensitivity:± 1.5%; Sensor Output1:(Not Available); Sensor Terminals:SMD; Response Time:5s; Capacitance:180pF; Operating RoHS Compliant: Yes
Datasheet
Description
SENSOR, HUMIDITY, CAPACITIVE, SMD; Sensing Accuracy:1.5%; Humidity Range:0% to 100% Relative Humidity; Sensitivity:± 1.5%; Sensor Output1:(Not Available); Sensor Terminals:SMD; Response Time:5s; Capacitance:180pF; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Humidity, Capacitive, Smd; Sensing Accuracy Ist Innovative Sensor Technology - 52R3714 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Humidity, Capacitive, Smd; Sensing Accuracy Ist Innovative Sensor Technology
52R3714
Sensor, Humidity, Capacitive, Smd; Sensing Accuracy Ist Innovative Sensor Technology 52R3714
SENSOR, HUMIDITY, CAPACITIVE, SMD; Sensing Accuracy:1.5%; Humidity Range:0% to 100% Relative Humidity; Sensitivity:± 1.5%; Sensor Output1:(Not Available); Sensor Terminals:SMD; Response Time:5s; Capacitance:180pF; Operating RoHS Compliant: Yes

SENSOR, HUMIDITY, CAPACITIVE, SMD; Sensing Accuracy:1.5%; Humidity Range:0% to 100% Relative Humidity; Sensitivity:± 1.5%; Sensor Output1:(Not Available); Sensor Terminals:SMD; Response Time:5s; Capacitance:180pF; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52R3714
Product Name Sensor, Humidity, Capacitive, Smd; Sensing Accuracy Ist Innovative Sensor Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers