Innovative Power Products, Inc. RF Hybrid Coupler IPP-7016

Description
SMD Coupler, 90 degree, 960-1220 MHz, 200W
Request a Quote Datasheet
Description
SMD Coupler, 90 degree, 960-1220 MHz, 200W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - IPP-7016 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
IPP-7016
RF Hybrid Coupler IPP-7016
SMD Coupler, 90 degree, 960-1220 MHz, 200W

SMD Coupler, 90 degree, 960-1220 MHz, 200W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-7016
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20-8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
RF Directional Coupler - 1761-FPC06719-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details