Manufacturer: InnoSenT GmbH
Win Source Part Number: 934424-80.00000347
Series: SMR-3x4
Operating Temperature Range: -40°C ~ 85°C
Features: Proximity/Occupancy Sensor Radar - Analog Signal
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8526.10.0040
Other Part Number: 2191-80.00000347TR, 2191-80.00000347CT, 2191-80.00000347DKR,
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 934424-80.00000347 |
| Product Name | Unclassified - 80.00000347 |