Innoscience Technology Co., Ltd. GaN Power Transistor ISG6107QA

Description
Currently not available for sale in the U.S. The ISG6107 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less current sense circuitry. The high-voltage linear regulator with up to 80V input capability eliminates the need for external LDO and maintains tightly regulated 6.5V gate drive voltage. The integrated smart gate driver offers programmable 1st stage turn-on speed for slew rate control and delayed 2nd-stage turn-on enhancement, thereby achieving high frequency, high efficiency, and low EMI performance. The loss-less current sense circuit eliminates external current sense resistor and increases system efficiency. Additional features include 5V LDO supplying external digital isolators, UVLO, OCP, and OTP protection. The high level of integration with high current sense accuracy and low quiescent current makes the ISG6107 suitable for a simple to use, low component count, and high efficiency application solution. Features 150mOhm E-Mode GaN with Integrated Gate Driver 700V Continuous, 800V Transient Voltage Rating Wide 9V to 80V VCC Range Eliminates Extra LDO 115uA Quiescent Current with Auto Standby Mode Integrated Loss-less Current Sensing Programmable Switch Turn-On Slew Rate High dv/dt Immunity up to 200V/ns Zero Reverse Recovery Charge High Frequency Operation Up to 2MHz Fast Propagation Delay (25ns Typical) Integrated 5V LDO for supplying Digital Isolator Built-In UVLO, OCP, OTP Protection QFN 6mmx8mm Package, 0.85mm Low Profile Applications AC-DC, DC-DC, DC-AC Power Supply PFC, QR Flyback, ACF, Half Bridge, Full Bridge PD Adaptor, LED Lighting, Solar Micro Inverter Server and Telecom Power Supply
Request a Quote
Description
Currently not available for sale in the U.S. The ISG6107 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less current sense circuitry. The high-voltage linear regulator with up to 80V input capability eliminates the need for external LDO and maintains tightly regulated 6.5V gate drive voltage. The integrated smart gate driver offers programmable 1st stage turn-on speed for slew rate control and delayed 2nd-stage turn-on enhancement, thereby achieving high frequency, high efficiency, and low EMI performance. The loss-less current sense circuit eliminates external current sense resistor and increases system efficiency. Additional features include 5V LDO supplying external digital isolators, UVLO, OCP, and OTP protection. The high level of integration with high current sense accuracy and low quiescent current makes the ISG6107 suitable for a simple to use, low component count, and high efficiency application solution. Features 150mOhm E-Mode GaN with Integrated Gate Driver 700V Continuous, 800V Transient Voltage Rating Wide 9V to 80V VCC Range Eliminates Extra LDO 115uA Quiescent Current with Auto Standby Mode Integrated Loss-less Current Sensing Programmable Switch Turn-On Slew Rate High dv/dt Immunity up to 200V/ns Zero Reverse Recovery Charge High Frequency Operation Up to 2MHz Fast Propagation Delay (25ns Typical) Integrated 5V LDO for supplying Digital Isolator Built-In UVLO, OCP, OTP Protection QFN 6mmx8mm Package, 0.85mm Low Profile Applications AC-DC, DC-DC, DC-AC Power Supply PFC, QR Flyback, ACF, Half Bridge, Full Bridge PD Adaptor, LED Lighting, Solar Micro Inverter Server and Telecom Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - ISG6107QA - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
ISG6107QA
GaN Power Transistor ISG6107QA
Currently not available for sale in the U.S. The ISG6107 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less current sense circuitry. The high-voltage linear regulator with up to 80V input capability eliminates the need for external LDO and maintains tightly regulated 6.5V gate drive voltage. The integrated smart gate driver offers programmable 1st stage turn-on speed for slew rate control and delayed 2nd-stage turn-on enhancement, thereby achieving high frequency, high efficiency, and low EMI performance. The loss-less current sense circuit eliminates external current sense resistor and increases system efficiency. Additional features include 5V LDO supplying external digital isolators, UVLO, OCP, and OTP protection. The high level of integration with high current sense accuracy and low quiescent current makes the ISG6107 suitable for a simple to use, low component count, and high efficiency application solution. Features 150mOhm E-Mode GaN with Integrated Gate Driver 700V Continuous, 800V Transient Voltage Rating Wide 9V to 80V VCC Range Eliminates Extra LDO 115uA Quiescent Current with Auto Standby Mode Integrated Loss-less Current Sensing Programmable Switch Turn-On Slew Rate High dv/dt Immunity up to 200V/ns Zero Reverse Recovery Charge High Frequency Operation Up to 2MHz Fast Propagation Delay (25ns Typical) Integrated 5V LDO for supplying Digital Isolator Built-In UVLO, OCP, OTP Protection QFN 6mmx8mm Package, 0.85mm Low Profile Applications AC-DC, DC-DC, DC-AC Power Supply PFC, QR Flyback, ACF, Half Bridge, Full Bridge PD Adaptor, LED Lighting, Solar Micro Inverter Server and Telecom Power Supply

Currently not available for sale in the U.S.

The ISG6107 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less current sense circuitry. The high-voltage linear regulator with up to 80V input capability eliminates the need for external LDO and maintains tightly regulated 6.5V gate drive voltage. The integrated smart gate driver offers programmable 1st stage turn-on speed for slew rate control and delayed 2nd-stage turn-on enhancement, thereby achieving high frequency, high efficiency, and low EMI performance. The loss-less current sense circuit eliminates external current sense resistor and increases system efficiency. Additional features include 5V LDO supplying external digital isolators, UVLO, OCP, and OTP protection.

The high level of integration with high current sense accuracy and low quiescent current makes the ISG6107 suitable for a simple to use, low component count, and high efficiency application solution.

Features

  • 150mOhm E-Mode GaN with Integrated Gate Driver
  • 700V Continuous, 800V Transient Voltage Rating
  • Wide 9V to 80V VCC Range Eliminates Extra LDO
  • 115uA Quiescent Current with Auto Standby Mode
  • Integrated Loss-less Current Sensing
  • Programmable Switch Turn-On Slew Rate
  • High dv/dt Immunity up to 200V/ns
  • Zero Reverse Recovery Charge
  • High Frequency Operation Up to 2MHz
  • Fast Propagation Delay (25ns Typical)
  • Integrated 5V LDO for supplying Digital Isolator
  • Built-In UVLO, OCP, OTP Protection
  • QFN 6mmx8mm Package, 0.85mm Low Profile

Applications

  • AC-DC, DC-DC, DC-AC Power Supply
  • PFC, QR Flyback, ACF, Half Bridge, Full Bridge
  • PD Adaptor, LED Lighting, Solar Micro Inverter
  • Server and Telecom Power Supply
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number ISG6107QA
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910030SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
Hard To Find - 2MBI200N-060 - 1123619-2MBI200N-060 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers