The ISG3204 is a 100V, 60A, half-bridge SolidGaN in a compact 5mm x 6.5mm LGA package. Included in the package are two high-performance GaN FETs, drivers, and driver supply capacitors, offering the industry’s most compact and efficient GaN power solution.
The ISG3204 provides two logic inputs for controlling the high-side and low-side GaN FETs for maximum flexibility. The split driver outputs allow for independent adjustment of turn-on and turn-off strengths, optimizing both EMI and efficiency.
The ISG3204 features input interlocking with internal adaptive shoot-through protection circuit, ensuring no simultaneous output conduction even at near zero dead time. Comprehensive fault protection is built into the ISG3204, including active bootstrap (BST) voltage control to prevent overcharge and ensure stable gate drive voltage, independent UVLO and OVLO for both VCC and BST, and over temperature protection.
With fast propagation delay, excellent delay matching, superior dv/dt immunity, and ultra-low in-package parasitic inductance loop, the ISG3204 enables designers to achieve substantial improvement in power density and efficiency.
Features
2.4mOhm Half-Bridge GaN FETs with Gate Driver
80V Continuous, 100V Transient Voltage Rating
Capable of up to 5MHz Switching
Independent High-Side and Low-Side PWM Inputs
High-Side and Low-Side Driver Interlocking
Internal Strong and Smart Bootstrap Switch
Adaptive Shoot-Through Protection
Fast Propagation Delay (20ns Typical)
Excellent Delay Matching (1ns Typical)
Built-In UVLO, OVLO, OTP Protections
35uA Low VCC Quiescent Current
Integrated VCC/BST capacitors
High dv/dt Immunity up to 50V/ns
Adjustable Turn-on Speeds
Optimized for Easy and Low-EMI PCB Layout
LGA 5mmx6.5mm Package, 1.12mm Profile
Applications
Motor Drive Applications
The ISG3204 is a 100V, 60A, half-bridge SolidGaN in a compact 5mm x 6.5mm LGA package. Included in the package are two high-performance GaN FETs, drivers, and driver supply capacitors, offering the industry’s most compact and efficient GaN power solution.
The ISG3204 provides two logic inputs for controlling the high-side and low-side GaN FETs for maximum flexibility. The split driver outputs allow for independent adjustment of turn-on and turn-off strengths, optimizing both EMI and efficiency.
The ISG3204 features input interlocking with internal adaptive shoot-through protection circuit, ensuring no simultaneous output conduction even at near zero dead time. Comprehensive fault protection is built into the ISG3204, including active bootstrap (BST) voltage control to prevent overcharge and ensure stable gate drive voltage, independent UVLO and OVLO for both VCC and BST, and over temperature protection.
With fast propagation delay, excellent delay matching, superior dv/dt immunity, and ultra-low in-package parasitic inductance loop, the ISG3204 enables designers to achieve substantial improvement in power density and efficiency.
Features
- 2.4mOhm Half-Bridge GaN FETs with Gate Driver
- 80V Continuous, 100V Transient Voltage Rating
- Capable of up to 5MHz Switching
- Independent High-Side and Low-Side PWM Inputs
- High-Side and Low-Side Driver Interlocking
- Internal Strong and Smart Bootstrap Switch
- Adaptive Shoot-Through Protection
- Fast Propagation Delay (20ns Typical)
- Excellent Delay Matching (1ns Typical)
- Built-In UVLO, OVLO, OTP Protections
- 35uA Low VCC Quiescent Current
- Integrated VCC/BST capacitors
- High dv/dt Immunity up to 50V/ns
- Adjustable Turn-on Speeds
- Optimized for Easy and Low-EMI PCB Layout
- LGA 5mmx6.5mm Package, 1.12mm Profile
Applications