Injoinic Technology Corp. EMI/RFI Filters (LC, RC Networks) - IP5306 IP5306

Description
Manufacturer: Injoinic Technology Co.,Ltd. Win Source Part Number: 825936-IP5306 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Injoinic Technology Co.,Ltd. Win Source Part Number: 825936-IP5306 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - IP5306 - IP5306 - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP5306
IP5306
EMI/RFI Filters (LC, RC Networks) - IP5306 IP5306
Manufacturer: Injoinic Technology Co.,Ltd. Win Source Part Number: 825936-IP5306 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Injoinic Technology Co.,Ltd.
Win Source Part Number: 825936-IP5306
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP5306
Product Name EMI/RFI Filters (LC, RC Networks) - IP5306
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B083LB6S-TDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8250 MHz
View Details
Band Pass Filter - 5o2637140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 to 23000 MHz
View Details