Ingersoll Rand Industrial Technologies / Air Motors Direct and Geared Drive Radial Piston Air Motors EE53G

Description
CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features Piston motors are ideally suited for applications where there is a lot of resistance and variability such as winch and high capacity hoist. Gear reduction models available on the EE series Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
Description
CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features Piston motors are ideally suited for applications where there is a lot of resistance and variability such as winch and high capacity hoist. Gear reduction models available on the EE series Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.

Suppliers

Company
Product
Description
Supplier Links
Direct and Geared Drive Radial Piston Air Motors - EE53G - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Direct and Geared Drive Radial Piston Air Motors
EE53G
Direct and Geared Drive Radial Piston Air Motors EE53G
CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features Piston motors are ideally suited for applications where there is a lot of resistance and variability such as winch and high capacity hoist. Gear reduction models available on the EE series Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.

CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications.

Features

  • Piston motors are ideally suited for applications where there is a lot of resistance and variability such as winch and high capacity hoist.
  • Gear reduction models available on the EE series
  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications.
  • Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve.
  • Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals.
  • Compact and Portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply.
  • No shock starts: Air cushioned start-up cuts stress to your equipment.
  • Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number EE53G
Product Name Direct and Geared Drive Radial Piston Air Motors
Type / Applications Piston Motors
Mounting Foot Mount
Material Steel
Diameter 1.62 inch (41.27 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DM08/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-L-AV040-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 2.8 Ft-lbs (3.8 N-m)
View Details
Air Motors 1,46 kW - MU 200 - Mannesman Demag
Specs
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details