Atlas Copco Industrial Technique AB Vane Air Motor with Helical Gearbox LZL LZL25-BF613-A-165

Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL25-BF613-A-165 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm Free speed 36 r/min Min starting torque: 2754Nm / 2031 ft lb Speed at max output: 17r/min Stall torque: 3538 Nm / 2609 ft lb Torque at max output: 1769 Nm / 1305 ft lb Weight: 77 kg / 170 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane
Request a Quote Datasheet
Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL25-BF613-A-165 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm Free speed 36 r/min Min starting torque: 2754Nm / 2031 ft lb Speed at max output: 17r/min Stall torque: 3538 Nm / 2609 ft lb Torque at max output: 1769 Nm / 1305 ft lb Weight: 77 kg / 170 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Air Motor with Helical Gearbox LZL - LZL25-BF613-A-165 - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Vane Air Motor with Helical Gearbox LZL
LZL25-BF613-A-165
Vane Air Motor with Helical Gearbox LZL LZL25-BF613-A-165
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL25-BF613-A-165 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm Free speed 36 r/min Min starting torque: 2754Nm / 2031 ft lb Speed at max output: 17r/min Stall torque: 3538 Nm / 2609 ft lb Torque at max output: 1769 Nm / 1305 ft lb Weight: 77 kg / 170 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL25-BF613-A-165 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm
Free speed 36 r/min
Min starting torque: 2754Nm / 2031 ft lb
Speed at max output: 17r/min
Stall torque: 3538 Nm / 2609 ft lb
Torque at max output: 1769 Nm / 1305 ft lb
Weight: 77 kg / 170 lb External parts material: Powder coated cast iron/Aluminium
Lubrication free vane

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number LZL25-BF613-A-165
Product Name Vane Air Motor with Helical Gearbox LZL
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
Torque 1305 Ft-lbs (1769 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZL - LZL03-L-M-AC - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Cast Iron; Powder coated cast iron
Features Reversible
View Details
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Vane Air Motor LZB - LZB22-RL-A036-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 1.18 Ft-lbs (1.6 N-m)
View Details
Vane Air Motor LZB - LZB33-L-AV033-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 1.92 Ft-lbs (2.6 N-m)
View Details