L-com, Inc. Protection Cover WPUSB-CVR

Description
COVER W/ LANYARD, USB/FIREWIRE IP67 FEMALE CONN; ACCESSORY TYPE:COVER; FOR USE WITH:USB OR FIREWIRE IP67 FEMALE CONNECTORS; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
COVER W/ LANYARD, USB/FIREWIRE IP67 FEMALE CONN; ACCESSORY TYPE:COVER; FOR USE WITH:USB OR FIREWIRE IP67 FEMALE CONNECTORS; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Protection Cover - 38665013 - Radwell International
Willingboro, NJ, United States
Protection Cover
38665013
Protection Cover 38665013
COVER W/ LANYARD, USB/FIREWIRE IP67 FEMALE CONN; ACCESSORY TYPE:COVER; FOR USE WITH:USB OR FIREWIRE IP67 FEMALE CONNECTORS; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COVER W/ LANYARD, USB/FIREWIRE IP67 FEMALE CONN; ACCESSORY TYPE:COVER; FOR USE WITH:USB OR FIREWIRE IP67 FEMALE CONNECTORS; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 38665013
Product Name Protection Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
Circular Connector Backshells - 2855414 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.5906 inch (15 mm)
Length 1.28 inch (32.5 mm)
View Details