L-com, Inc. USB Cables U3A00014-075M

Description
CAUSB 3.0 A/MICB HI-FLEX 0.75
Request a Quote Datasheet
Description
CAUSB 3.0 A/MICB HI-FLEX 0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-U3A00014-075M-ND - DigiKey
Thief River Falls, MN, United States
CAUSB 3.0 A/MICB HI-FLEX 0.75

CAUSB 3.0 A/MICB HI-FLEX 0.75

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-U3A00014-075M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details