L-com, Inc. USB Cables U2A00015-1M

Description
USB 2.0 A MALE TO A MALE W/FERRI
Request a Quote Datasheet
Description
USB 2.0 A MALE TO A MALE W/FERRI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-U2A00015-1M-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 A MALE TO A MALE W/FERRI

USB 2.0 A MALE TO A MALE W/FERRI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-U2A00015-1M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Interface Adapters & Converters - 1828479 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.0830 ft (0.2530 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details