L-com, Inc. USB Cables U2A00001-2M

Description
L-Com U2A00001-2M USB Cable
Request a Quote Datasheet
Description
L-Com U2A00001-2M USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 297629 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297629
USB Cables 297629
L-Com U2A00001-2M USB Cable

L-Com U2A00001-2M USB Cable

Supplier's Site
USB Cables - 5073-U2A00001-2M-ND - DigiKey
Thief River Falls, MN, United States
CABLE USB TYPE A/A 2MTR

CABLE USB TYPE A/A 2MTR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297629 5073-U2A00001-2M-ND
Product Name USB Cables USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-A200-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details