L-com, Inc. Circular Cable Assemblies TRGA504S-P2N-10M

Description
M12 5 POLE A CODE, 22AWG, SHD PU
Request a Quote Datasheet
Description
M12 5 POLE A CODE, 22AWG, SHD PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRGA504S-P2N-10M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRGA504S-P2N-10M-ND
Circular Cable Assemblies 5073-TRGA504S-P2N-10M-ND
M12 5 POLE A CODE, 22AWG, SHD PU

M12 5 POLE A CODE, 22AWG, SHD PU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRGA504S-P2N-10M-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details