L-com, Inc. Circular Cable Assemblies TRGA305S-P2N-10M

Description
M12 3 POLE A CODE, 22AWG, SHD PU
Request a Quote Datasheet
Description
M12 3 POLE A CODE, 22AWG, SHD PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRGA305S-P2N-10M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRGA305S-P2N-10M-ND
Circular Cable Assemblies 5073-TRGA305S-P2N-10M-ND
M12 3 POLE A CODE, 22AWG, SHD PU

M12 3 POLE A CODE, 22AWG, SHD PU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRGA305S-P2N-10M-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details