L-com, Inc. Between Series Adapter Cables TRG508-T4T-5M

Description
C5E M12 RAMD-RJ45 TPE 24 TEL 5M
Request a Quote Datasheet
Description
C5E M12 RAMD-RJ45 TPE 24 TEL 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 5073-TRG508-T4T-5M-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
5073-TRG508-T4T-5M-ND
Between Series Adapter Cables 5073-TRG508-T4T-5M-ND
C5E M12 RAMD-RJ45 TPE 24 TEL 5M

C5E M12 RAMD-RJ45 TPE 24 TEL 5M

Buy Now Datasheet
QD Cable/Cord Set - 108974306 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
108974306
QD Cable/Cord Set 108974306
(PRICE/TR), SENSOR CORD, 4P M12-RJ45 PLUG, 5M; CONNECTOR TYPE A:90¦ M12 PLUG; CONNECTOR TYPE B:RJ45 PLUG; NO. OF POSITIONS:4 POSITIONS; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; PRODUCT RANGE:-; CONNECTOR TYPE B:RJ45 PLUG ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), SENSOR CORD, 4P M12-RJ45 PLUG, 5M; CONNECTOR TYPE A:90¦ M12 PLUG; CONNECTOR TYPE B:RJ45 PLUG; NO. OF POSITIONS:4 POSITIONS; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; PRODUCT RANGE:-; CONNECTOR TYPE B:RJ45 PLUG ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-TRG508-T4T-5M-ND 108974306
Product Name Between Series Adapter Cables QD Cable/Cord Set
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC15068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details