L-com, Inc. Circular Cable Assemblies TRG507-T4T-1M

Description
CBL 4POS RCPT TO RCPT RA 3.28'
Request a Quote Datasheet
Description
CBL 4POS RCPT TO RCPT RA 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRG507-T4T-1M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRG507-T4T-1M-ND
Circular Cable Assemblies 5073-TRG507-T4T-1M-ND
CBL 4POS RCPT TO RCPT RA 3.28'

CBL 4POS RCPT TO RCPT RA 3.28'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRG507-T4T-1M-ND
Product Name Circular Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details