L-com, Inc. Circular Cable Assemblies TRG501-T4T-10M

Description
CIRC CBL 4POS RCPT TO RCPT 32.8'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO RCPT 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRG501-T4T-10M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRG501-T4T-10M-ND
Circular Cable Assemblies 5073-TRG501-T4T-10M-ND
CIRC CBL 4POS RCPT TO RCPT 32.8'

CIRC CBL 4POS RCPT TO RCPT 32.8'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRG501-T4T-10M-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details