L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD815SRA8GR-10

Description
C5E PVC FTP LFT-RGT GRN 10F
Request a Quote Datasheet
Description
C5E PVC FTP LFT-RGT GRN 10F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD815SRA8GR-10-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD815SRA8GR-10-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD815SRA8GR-10-ND
C5E PVC FTP LFT-RGT GRN 10F

C5E PVC FTP LFT-RGT GRN 10F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD815SRA8GR-10-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details