L-com, Inc. CBL-RJ45/RJ45 CAT5E BLU 2FT TRD815BL-2

Description
CBL-RJ45/RJ45 CAT5E BLU 2FT
Request a Quote Datasheet
Description
CBL-RJ45/RJ45 CAT5E BLU 2FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL-RJ45/RJ45 CAT5E BLU 2FT - TRD815BL-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL-RJ45/RJ45 CAT5E BLU 2FT
TRD815BL-2
CBL-RJ45/RJ45 CAT5E BLU 2FT TRD815BL-2
CBL-RJ45/RJ45 CAT5E BLU 2FT

CBL-RJ45/RJ45 CAT5E BLU 2FT

Buy Now
Ethernet Cable - 671883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
671883
Ethernet Cable 671883
CBL- CAT5E BLU 2FT

CBL- CAT5E BLU 2FT

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD815BL-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD815BL-2-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD815BL-2-ND
CBL- CAT5E BLU 2FT

CBL- CAT5E BLU 2FT

Buy Now Datasheet
Electrical Cable/Wire - 48718851 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
48718851
Electrical Cable/Wire 48718851
(PRICE/TR), CBL-RJ45/RJ45 CAT5E BLU 2FT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), CBL-RJ45/RJ45 CAT5E BLU 2FT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD815BL-2 671883 5073-TRD815BL-2-ND 48718851
Product Name CBL-RJ45/RJ45 CAT5E BLU 2FT Ethernet Cable Modular/Ethernet Cables (RJ45, RJ11) Electrical Cable/Wire
Application Computer LAN / Ethernet; Networking LAN / Ethernet
Cable Type Cat 5 Cat 5; Coaxial Cat 5
Cable Shielding Shielded No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Modular Twisted Pair Cable Assemblies - 2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details