L-Com TRD695SCR-BLK-5 Cat6 Cable
RJ45/RJ45 CAT 6 SHLD BLK 5F
(PRICE/TR), PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, BLK; LAN CATEGORY:CAT6; CONNECTOR TYPE A:RJ45 PLUG; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:5FT; CABLE LENGTH - METRIC:1.52M; JACKET COLOR:BLACK; PRODUCT RANGE:TRD695SCR SERIES ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 286870 | 5073-TRD695SCR-BLK-5-ND | 48718723 |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) | Electrical Cable/Wire |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | |
| Cable Type | Cat 6; Coaxial | Cat 6 | |
| Cable Shielding | Shielded |