L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695SCR-5

Description
RJ45/RJ45 CAT 6 SHLD GRY 5F
Request a Quote Datasheet
Description
RJ45/RJ45 CAT 6 SHLD GRY 5F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695SCR-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695SCR-5-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695SCR-5-ND
RJ45/RJ45 CAT 6 SHLD GRY 5F

RJ45/RJ45 CAT 6 SHLD GRY 5F

Buy Now Datasheet
Ethernet Cable - 287072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
287072
Ethernet Cable 287072
RJ45/RJ45 CAT 6 SHLD GRY 5F

RJ45/RJ45 CAT 6 SHLD GRY 5F

Supplier's Site
Electrical Cable/Wire - 32424616 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
32424616
Electrical Cable/Wire 32424616
(PRICE/TR), PATCH CORD, CATEGORY 6 SHIELDED, 5FT, GREY; LAN CATEGORY:CAT6; CONNECTOR TYPE A:RJ45 PLUG; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:5FT; CABLE LENGTH - METRIC:1.5M; JACKET COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), PATCH CORD, CATEGORY 6 SHIELDED, 5FT, GREY; LAN CATEGORY:CAT6; CONNECTOR TYPE A:RJ45 PLUG; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:5FT; CABLE LENGTH - METRIC:1.5M; JACKET COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5073-TRD695SCR-5-ND 287072 32424616
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable Electrical Cable/Wire
Application LAN / Ethernet LAN / Ethernet; Networking
Cable Type Cat 6 Cat 6; Coaxial
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details