L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695SCR-1

Description
RJ45/RJ45 CAT 6 SHLD GRY 1F
Request a Quote Datasheet
Description
RJ45/RJ45 CAT 6 SHLD GRY 1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695SCR-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695SCR-1-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695SCR-1-ND
RJ45/RJ45 CAT 6 SHLD GRY 1F

RJ45/RJ45 CAT 6 SHLD GRY 1F

Buy Now Datasheet
Electrical Cable/Wire - 32424576 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
32424576
Electrical Cable/Wire 32424576
(PRICE/TR), PATCH CORD, CATEGORY 6 SHIELDED, 1FT, GREY; LAN CATEGORY:CAT6; CONNECTOR TYPE A:RJ45 PLUG; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:1FT; CABLE LENGTH - METRIC:304.8MM; JACKET COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), PATCH CORD, CATEGORY 6 SHIELDED, 1FT, GREY; LAN CATEGORY:CAT6; CONNECTOR TYPE A:RJ45 PLUG; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:1FT; CABLE LENGTH - METRIC:304.8MM; JACKET COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-TRD695SCR-1-ND 32424576
Product Name Modular/Ethernet Cables (RJ45, RJ11) Electrical Cable/Wire
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details