L-com, Inc. Ethernet Cable TRD695DSZ-BLK-20

Description
CA RJ45 C6 SF/UTP BLK LSZH 20F
Request a Quote Datasheet
Description
CA RJ45 C6 SF/UTP BLK LSZH 20F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 671744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
671744
Ethernet Cable 671744
CA RJ45 C6 SF/UTP BLK LSZH 20F

CA RJ45 C6 SF/UTP BLK LSZH 20F

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695DSZ-BLK-20-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695DSZ-BLK-20-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695DSZ-BLK-20-ND
CA RJ45 C6 SF/UTP BLK LSZH 20F

CA RJ45 C6 SF/UTP BLK LSZH 20F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 671744 5073-TRD695DSZ-BLK-20-ND
Product Name Ethernet Cable Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet; Networking LAN / Ethernet
Cable Type Coaxial Cat 6
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-5-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details