L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695ASZRED-25

Description
CAT6A RJ45 F/UTP 26STR CMX LSZH
Request a Quote Datasheet
Description
CAT6A RJ45 F/UTP 26STR CMX LSZH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695ASZRED-25-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695ASZRED-25-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695ASZRED-25-ND
CAT6A RJ45 F/UTP 26STR CMX LSZH

CAT6A RJ45 F/UTP 26STR CMX LSZH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD695ASZRED-25-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details