L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695ACL-BLU-25F

Description
CAT6A 28AWG UTP 100% TEST, CM PV
Request a Quote Datasheet
Description
CAT6A 28AWG UTP 100% TEST, CM PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695ACL-BLU-25F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695ACL-BLU-25F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695ACL-BLU-25F-ND
CAT6A 28AWG UTP 100% TEST, CM PV

CAT6A 28AWG UTP 100% TEST, CM PV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD695ACL-BLU-25F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details