L-com, Inc. Ethernet Cable TRD695ABL-7

Description
PREM. Cat6a CBL RJ45 / RJ45 Blue 7.0 ft
Request a Quote Datasheet
Description
PREM. Cat6a CBL RJ45 / RJ45 Blue 7.0 ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 297240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
297240
Ethernet Cable 297240
PREM. Cat6a CBL RJ45 / RJ45 Blue 7.0 ft

PREM. Cat6a CBL RJ45 / RJ45 Blue 7.0 ft

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695ABL-7-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695ABL-7-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695ABL-7-ND
CBL-RJ45/RJ45 CAT 6A BL 7FT

CBL-RJ45/RJ45 CAT 6A BL 7FT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297240 5073-TRD695ABL-7-ND
Product Name Ethernet Cable Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details