L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695ABL-20

Description
CBL-RJ45/RJ45 CAT 6A BL 20FT
Request a Quote Datasheet
Description
CBL-RJ45/RJ45 CAT 6A BL 20FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695ABL-20-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695ABL-20-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695ABL-20-ND
CBL-RJ45/RJ45 CAT 6A BL 20FT

CBL-RJ45/RJ45 CAT 6A BL 20FT

Buy Now Datasheet
Ethernet Cable - 287384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
287384
Ethernet Cable 287384
PREM. Cat6a CBL RJ45 / RJ45 Blue 20.0 ft

PREM. Cat6a CBL RJ45 / RJ45 Blue 20.0 ft

Supplier's Site
Modular Cables - TRD695ABL-20 - ODG (Origin Data Global)
Shenzhen, China
Modular Cables
TRD695ABL-20
Modular Cables TRD695ABL-20
CBL-RJ45/RJ45 CAT 6A BL 20FT

CBL-RJ45/RJ45 CAT 6A BL 20FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5073-TRD695ABL-20-ND 287384 TRD695ABL-20
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable Modular Cables
Cable Type Cat 6 Cat 6; Coaxial
Cable Length 20 ft (60.96 dm) 20 ft (60.96 dm)
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6048A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details