L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD630A-BLU-50F-5PK

Description
CAT6A 30AWG SLIM UTP, CM PVC, BL
Request a Quote Datasheet
Description
CAT6A 30AWG SLIM UTP, CM PVC, BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD630A-BLU-50F-5PK-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD630A-BLU-50F-5PK-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD630A-BLU-50F-5PK-ND
CAT6A 30AWG SLIM UTP, CM PVC, BL

CAT6A 30AWG SLIM UTP, CM PVC, BL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD630A-BLU-50F-5PK-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details