L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD626ASZ-BLK-75F

Description
CAT6A FUTP RJ45 CMX LSZH 26AWG B
Request a Quote Datasheet
Description
CAT6A FUTP RJ45 CMX LSZH 26AWG B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD626ASZ-BLK-75F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD626ASZ-BLK-75F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD626ASZ-BLK-75F-ND
CAT6A FUTP RJ45 CMX LSZH 26AWG B

CAT6A FUTP RJ45 CMX LSZH 26AWG B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD626ASZ-BLK-75F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details