L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD626ASR-BLU-3F

Description
CAT6A FUTP RJ45 CMR CMG 26AWG BL
Request a Quote Datasheet
Description
CAT6A FUTP RJ45 CMR CMG 26AWG BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD626ASR-BLU-3F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD626ASR-BLU-3F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD626ASR-BLU-3F-ND
CAT6A FUTP RJ45 CMR CMG 26AWG BL

CAT6A FUTP RJ45 CMR CMG 26AWG BL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD626ASR-BLU-3F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details