L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD626ASR-BLU-1F

Description
CAT6A FUTP RJ45 CMR CMG 26AWG BL
Request a Quote Datasheet
Description
CAT6A FUTP RJ45 CMR CMG 26AWG BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD626ASR-BLU-1F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD626ASR-BLU-1F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD626ASR-BLU-1F-ND
CAT6A FUTP RJ45 CMR CMG 26AWG BL

CAT6A FUTP RJ45 CMR CMG 26AWG BL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD626ASR-BLU-1F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/207-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details