L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD626ASR-BLU-15F

Description
CAT6A FUTP RJ45 CMR CMG 26AWG BL
Request a Quote Datasheet
Description
CAT6A FUTP RJ45 CMR CMG 26AWG BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD626ASR-BLU-15F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD626ASR-BLU-15F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD626ASR-BLU-15F-ND
CAT6A FUTP RJ45 CMR CMG 26AWG BL

CAT6A FUTP RJ45 CMR CMG 26AWG BL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD626ASR-BLU-15F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details