L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD626ASP-GRY-5F

Description
CAT6A FUTP RJ45 CMP 26AWG GRY 5F
Request a Quote Datasheet
Description
CAT6A FUTP RJ45 CMP 26AWG GRY 5F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD626ASP-GRY-5F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD626ASP-GRY-5F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD626ASP-GRY-5F-ND
CAT6A FUTP RJ45 CMP 26AWG GRY 5F

CAT6A FUTP RJ45 CMP 26AWG GRY 5F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD626ASP-GRY-5F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details