L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD624HDBT-BLK-5F

Description
CAT6A 24AWG SF/UTP HDBASET, TPE,
Request a Quote Datasheet
Description
CAT6A 24AWG SF/UTP HDBASET, TPE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD624HDBT-BLK-5F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD624HDBT-BLK-5F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD624HDBT-BLK-5F-ND
CAT6A 24AWG SF/UTP HDBASET, TPE,

CAT6A 24AWG SF/UTP HDBASET, TPE,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD624HDBT-BLK-5F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details