BI DIR AMP SMA 2.4GHZ-2.5GHZ
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-STA-025-20-20-SMA-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 2400 to 2500 MHz |
| Minimum Gain | 21 dB |
| Maximum Gain | 21 dB |