Fairview Microwave Inc. RF Amplifiers SPA-265-30-001-SMA

Description
BROADBAND AMP TYPE SMA 12.4GHZ-2
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 12.4GHZ-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-265-30-001-SMA-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE SMA 12.4GHZ-2

BROADBAND AMP TYPE SMA 12.4GHZ-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-265-30-001-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12400 to 26500 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
2.9 - 3.5 GHz 150 Watt Power Amplifier - QPA3070 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
SMT MMIC, Dual Matched Medium Power Amplifier, 10 MHz to 500 MHz, 50Ω, 4x4 mm QFN Style Package - PHA2-13HLN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details