Fairview Microwave Inc. RF Amplifiers SPA-180-30-01-SMA-B

Description
BROADBAND AMP TYPE SMA 6GHZ-18GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 6GHZ-18GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-180-30-01-SMA-B-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE SMA 6GHZ-18GH

BROADBAND AMP TYPE SMA 6GHZ-18GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-180-30-01-SMA-B-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLNX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - NBB-402-T1 - 790527-NBB-402-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 15.8 dB
View Details
2 suppliers