Fairview Microwave Inc. RF Amplifiers SPA-110-30-04-SMA

Description
POWER AMP 8500MHZ-11GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 8500MHZ-11GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-110-30-04-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 8500MHZ-11GHZ P1DB SMA

POWER AMP 8500MHZ-11GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-110-30-04-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 11000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz 55 Watt GaN Power Amplifier - QPA1314T - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF/IF and RFID - RF Amplifiers - 1139672-BGA416E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 11 dB
View Details
3 suppliers
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details