Fairview Microwave Inc. RF Amplifiers SPA-110-30-01-SMA

Description
POWER AMP 8500MHZ-11GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 8500MHZ-11GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-110-30-01-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 8500MHZ-11GHZ P1DB SMA

POWER AMP 8500MHZ-11GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-110-30-01-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 11000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
Sky5® Front End Module for LTE and NR - SKY58281-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details