Fairview Microwave Inc. RF Amplifiers SPA-060-30-01-SMA

Description
BROADBAND AMP TYPE SMA 2GHZ-6GHZ
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-060-30-01-SMA-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE SMA 2GHZ-6GHZ

BROADBAND AMP TYPE SMA 2GHZ-6GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-060-30-01-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 40 GHz Low Phase Noise Amplifier - CMD327 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GALI-24+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers