Fairview Microwave Inc. RF Amplifiers SPA-035-43-20-SMA

Description
POWER AMP 3100MHZ-3.5GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 3100MHZ-3.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-035-43-20-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 3100MHZ-3.5GHZ P1DB SM

POWER AMP 3100MHZ-3.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-035-43-20-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz
Minimum Gain 47 dB
Maximum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-0.01-15000-12-60 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0100 to 15000 MHz
Minimum Gain 12 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details