Fairview Microwave Inc. RF Amplifiers SPA-030-38-01-SMA

Description
POWER AMP 30MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 30MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-030-38-01-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 30MHZ-3GHZ P1DB SMA

POWER AMP 30MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-030-38-01-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 3000 MHz
Minimum Gain 40.5 dB
Maximum Gain 40.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers