Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
FAIRVIEW MICROWAVE INC.
SPA-028-37-05-SMA -- RF AMPLIFIERS
Fairview Microwave Inc.
RF Amplifiers
SPA-028-37-05-SMA
Description
POWER AMP 500MHZ-2.8GHZ P1DB SMA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
POWER AMP 500MHZ-2.8GHZ P1DB SMA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-SPA-028-37-05-SMA-ND
RF Amplifiers
5328-SPA-028-37-05-SMA-ND
POWER AMP 500MHZ-2.8GHZ P1DB SMA
POWER AMP 500MHZ-2.8GHZ P1DB SMA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Amplifiers
Product Number
5328-SPA-028-37-05-SMA-ND
Product Name
RF Amplifiers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Amplifiers ICs
1904560
Specs
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-1840VH
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
kTB Solutions
Low Noise Amplifiers
NLA-60000-90000-35-40
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
60000 to 90000 MHz
Minimum Gain
35 dB
View Details
Skyworks Solutions, Inc.
2.4 GHz Smart Energy/ZigBee Front End Module
SE2438T
Specs
Output Power
16 dBm
Package Type
Surface Mount; Plugin; QFN, 20-pin
Operating Voltage
3.6 volts
View Details