Fairview Microwave Inc. RF Directional Coupler SMW28EC001-10

Description
WG COUPLER WR-28 26.5-40 GHZ 10
Request a Quote Datasheet
Description
WG COUPLER WR-28 26.5-40 GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-SMW28EC001-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-SMW28EC001-10-ND
RF Directional Coupler 5328-SMW28EC001-10-ND
WG COUPLER WR-28 26.5-40 GHZ 10

WG COUPLER WR-28 26.5-40 GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-SMW28EC001-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CA-50, Air-Line Directional Coupler - CA-50 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 15000.00 to 40000.00 MHz
View Details