Fairview Microwave Inc. RF Amplifiers SLNA-035-40-11-SMA

Description
LOWNOISEAMP 3100MHZ-3.5GHZ P1DB
Request a Quote Datasheet
Description
LOWNOISEAMP 3100MHZ-3.5GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-035-40-11-SMA-ND - DigiKey
Thief River Falls, MN, United States
LOWNOISEAMP 3100MHZ-3.5GHZ P1DB

LOWNOISEAMP 3100MHZ-3.5GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLNA-035-40-11-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3500 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz
Minimum Gain 0.7000 dB
View Details
2 suppliers
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details