Fairview Microwave Inc. RF Amplifiers SLNA-030-25-16-SMA

Description
LOWNOISEAMP 20MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 20MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-030-25-16-SMA-ND - DigiKey
Thief River Falls, MN, United States
LOWNOISEAMP 20MHZ-3GHZ P1DB SMA

LOWNOISEAMP 20MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLNA-030-25-16-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 3000 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details