LIMIT AMP SMA 6-18 GHZ 40 DB GAI
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SLA-180-40-40-SMA-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 6000 to 18000 MHz |
| Minimum Gain | 40 dB |
| Maximum Gain | 40 dB |