Fairview Microwave Inc. RF Amplifiers SLA-060-80-40-SMA

Description
LIMIT AMP SMA 2-6 GHZ 80 DB GAIN
Request a Quote Datasheet
Description
LIMIT AMP SMA 2-6 GHZ 80 DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLA-060-80-40-SMA-ND - DigiKey
Thief River Falls, MN, United States
LIMIT AMP SMA 2-6 GHZ 80 DB GAIN

LIMIT AMP SMA 2-6 GHZ 80 DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLA-060-80-40-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
Minimum Gain 80 dB
Maximum Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-9SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers